Rochester Electronics Interface - Interface - Telecom - CYV15G0201DXB-BBC CYV15G0201DXB-BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867935-CYV15G0201DXB -BBC Series: HOTlink II™ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 126 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867935-CYV15G0201DXB -BBC Series: HOTlink II™ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 126 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CYV15G0201DXB-BBC - 867935-CYV15G0201DXB-BBC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CYV15G0201DXB-BBC
867935-CYV15G0201DXB-BBC
Interface - Interface - Telecom - CYV15G0201DXB-BBC 867935-CYV15G0201DXB-BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867935-CYV15G0201DXB -BBC Series: HOTlink II™ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Transceiver 196-FBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-FBGA (15x15) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 126 HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867935-CYV15G0201DXB-BBC
Series: HOTlink II™
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Transceiver 196-FBGA (15x15)
Package: Tray
Package: 196-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-FBGA (15x15)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 126
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 867935-CYV15G0201DXB-BBC
Product Name Interface - Interface - Telecom - CYV15G0201DXB-BBC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers