Rochester Electronics RF Transceiver ICs - CYRF89535-68LTXC CYRF89535-68LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916611-CYRF89535-68L TXC Series: PRoC Operating Temperature Range: 0°C ~ 70°C Features: IC RF 68-VFQFN Exposed Pad Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916611-CYRF89535-68L TXC Series: PRoC Operating Temperature Range: 0°C ~ 70°C Features: IC RF 68-VFQFN Exposed Pad Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYRF89535-68LTXC - 916611-CYRF89535-68LTXC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYRF89535-68LTXC
916611-CYRF89535-68LTXC
RF Transceiver ICs - CYRF89535-68LTXC 916611-CYRF89535-68LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916611-CYRF89535-68L TXC Series: PRoC Operating Temperature Range: 0°C ~ 70°C Features: IC RF 68-VFQFN Exposed Pad Package: Bulk Package: 68-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 68-QFN (8x8) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916611-CYRF89535-68LTXC
Series: PRoC
Operating Temperature Range: 0°C ~ 70°C
Features: IC RF 68-VFQFN Exposed Pad
Package: Bulk
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 68-QFN (8x8)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 916611-CYRF89535-68LTXC
Product Name RF Transceiver ICs - CYRF89535-68LTXC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details