Rochester Electronics Memory - SRAM - CYDM064B08-55BVXI CYDM064B08-55BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867914-CYDM064B08-55 BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, MoBL Memory IC 64Kb (8K x 8) Parallel 55 ns 100-VFBGA (6x6) Package: Tray Package: 100-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 429
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867914-CYDM064B08-55 BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, MoBL Memory IC 64Kb (8K x 8) Parallel 55 ns 100-VFBGA (6x6) Package: Tray Package: 100-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 429
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYDM064B08-55BVXI - 867914-CYDM064B08-55BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYDM064B08-55BVXI
867914-CYDM064B08-55BVXI
Memory - SRAM - CYDM064B08-55BVXI 867914-CYDM064B08-55BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867914-CYDM064B08-55 BVXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, MoBL Memory IC 64Kb (8K x 8) Parallel 55 ns 100-VFBGA (6x6) Package: Tray Package: 100-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 429

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867914-CYDM064B08-55BVXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, MoBL Memory IC 64Kb (8K x 8) Parallel 55 ns 100-VFBGA (6x6)
Package: Tray
Package: 100-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 429

Buy Now
IC SRAM 64KBIT PARALLEL 100VFBGA

IC SRAM 64KBIT PARALLEL 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867914-CYDM064B08-55BVXI CYDM064B08-55BVXI
Product Name Memory - SRAM - CYDM064B08-55BVXI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details