Rochester Electronics Memory - SRAM - CYD09S36V-133BBC CYD09S36V-133BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916599-CYD09S36V-133 BBC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port Memory IC 9Mb (256K x 36) Parallel 256-FBGA (17x17) Package: Bulk Package: 256-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916599-CYD09S36V-133 BBC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port Memory IC 9Mb (256K x 36) Parallel 256-FBGA (17x17) Package: Bulk Package: 256-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD09S36V-133BBC - 916599-CYD09S36V-133BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD09S36V-133BBC
916599-CYD09S36V-133BBC
Memory - SRAM - CYD09S36V-133BBC 916599-CYD09S36V-133BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916599-CYD09S36V-133 BBC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port Memory IC 9Mb (256K x 36) Parallel 256-FBGA (17x17) Package: Bulk Package: 256-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916599-CYD09S36V-133BBC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port Memory IC 9Mb (256K x 36) Parallel 256-FBGA (17x17)
Package: Bulk
Package: 256-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916599-CYD09S36V-133BBC
Product Name Memory - SRAM - CYD09S36V-133BBC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers