Rochester Electronics Memory - SRAM - CYD09S18V18-200BBXC CYD09S18V18-200BBXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867912-CYD09S18V18-2 00BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 200 MHz 3.3 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867912-CYD09S18V18-2 00BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 200 MHz 3.3 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD09S18V18-200BBXC - 867912-CYD09S18V18-200BBXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD09S18V18-200BBXC
867912-CYD09S18V18-200BBXC
Memory - SRAM - CYD09S18V18-200BBXC 867912-CYD09S18V18-200BBXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867912-CYD09S18V18-2 00BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 200 MHz 3.3 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867912-CYD09S18V18-200BBXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 200 MHz 3.3 ns 256-FBGA (17x17)
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 9MBIT PARALLEL 256FBGA

IC SRAM 9MBIT PARALLEL 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867912-CYD09S18V18-200BBXC CYD09S18V18-200BBXC
Product Name Memory - SRAM - CYD09S18V18-200BBXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - CY14V101NA-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details