Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST110-32LTXI CY8CTST110-32LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867895-CY8CTST110-32 LTXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867895-CY8CTST110-32 LTXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST110-32LTXI - 867895-CY8CTST110-32LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST110-32LTXI
867895-CY8CTST110-32LTXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST110-32LTXI 867895-CY8CTST110-32LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867895-CY8CTST110-32 LTXI Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Program Memory Type: FLASH (8kB) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 490 HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867895-CY8CTST110-32LTXI
Series: TrueTouch™
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Program Memory Type: FLASH (8kB)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 490
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CY8CTST110-32LTXI
Embedded - Microcontrollers - Application Specific CY8CTST110-32LTXI
IC TRUETOUCH CAPSENSE 32-QFN

IC TRUETOUCH CAPSENSE 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867895-CY8CTST110-32LTXI CY8CTST110-32LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8CTST110-32LTXI Embedded - Microcontrollers - Application Specific
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details