Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CY7C64316-16LKXC CY7C64316-16LKXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916503-CY7C64316-16L KXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 11 Program Memory Type: FLASH (32kB) Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916503-CY7C64316-16L KXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 11 Program Memory Type: FLASH (32kB) Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64316-16LKXC - 916503-CY7C64316-16LKXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64316-16LKXC
916503-CY7C64316-16LKXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64316-16LKXC 916503-CY7C64316-16LKXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916503-CY7C64316-16L KXC Series: enCoRe™ V Operating Temperature Range: 0°C ~ 70°C Core Processor: M8C Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 11 Program Memory Type: FLASH (32kB) Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916503-CY7C64316-16LKXC
Series: enCoRe™ V
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8C
Package: Bulk
Package: 16-UFQFN
Mounting: Surface Mount
Number of I/O: 11
Program Memory Type: FLASH (32kB)
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 916503-CY7C64316-16LKXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64316-16LKXC
RAM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers