Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ROCHESTER ELECTRONICS
CY7C4285V-15ASXC -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
CY7C4285V-15ASXC
Description
IC DEEP SYN FIFO 64KX18 64LQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC DEEP SYN FIFO 64KX18 64LQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C4285V-15ASXC
Logic - FIFOs Memory
CY7C4285V-15ASXC
IC DEEP SYN FIFO 64KX18 64LQFP
IC DEEP SYN FIFO 64KX18 64LQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Memory Chips
Product Number
CY7C4285V-15ASXC
Product Name
Logic - FIFOs Memory
Data Rate
67 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flash Memory
1882679
Specs
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details
Texas Instruments
Controllers
DP8422ATVX-25
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
2
suppliers
Rochester Electronics
Memory
6116LA20TPG
Specs
Memory Category
SRAM; SRAM Chip
Access Time
20 ns
Density
16 kbits
View Details
Micross Components, Inc.
Memory
MYX4DD3K256M16BG1
Specs
Memory Category
DDR3
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
256000 kbits
View Details