Rochester Electronics Logic - Logic - FIFOs Memory - CY7C425-20JCT CY7C425-20JCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916495-CY7C425-20JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916495-CY7C425-20JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C425-20JCT - 916495-CY7C425-20JCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C425-20JCT
916495-CY7C425-20JCT
Logic - Logic - FIFOs Memory - CY7C425-20JCT 916495-CY7C425-20JCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916495-CY7C425-20JCT Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97) Package: Bulk Package: 32-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916495-CY7C425-20JCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97)
Package: Bulk
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C425-20JCT - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C425-20JCT
Logic - FIFOs Memory CY7C425-20JCT
FIFO, 1KX9, 20NS, ASYNCHRONOUS

FIFO, 1KX9, 20NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916495-CY7C425-20JCT CY7C425-20JCT
Product Name Logic - Logic - FIFOs Memory - CY7C425-20JCT Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details