Rochester Electronics Memory - SRAM - CY7C199-55PC CY7C199-55PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867750-CY7C199-55PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867750-CY7C199-55PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199-55PC - 867750-CY7C199-55PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199-55PC
867750-CY7C199-55PC
Memory - SRAM - CY7C199-55PC 867750-CY7C199-55PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867750-CY7C199-55PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867750-CY7C199-55PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now
DIP Memory IC and Storage Component - 774-CY7C199-55PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-CY7C199-55PC
DIP Memory IC and Storage Component 774-CY7C199-55PC
Standard SRAM, 32KX8, 55ns, CMOS, PDIP28, 0.300 INCH, PLASTIC, DIP-28 Product overview: CY7C199-55PC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C199-55PC can be used for catalog matching and distributor lookup.

Standard SRAM, 32KX8, 55ns, CMOS, PDIP28, 0.300 INCH, PLASTIC, DIP-28 Product overview: CY7C199-55PC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C199-55PC can be used for catalog matching and distributor lookup.

Supplier's Site
STANDARD SRAM, 32KX8, 55NS

STANDARD SRAM, 32KX8, 55NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 867750-CY7C199-55PC 774-CY7C199-55PC CY7C199-55PC
Product Name Memory - SRAM - CY7C199-55PC DIP Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type DIP; 28-PDIP
Memory Category SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1981819 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details