Rochester Electronics Memory - SRAM - CY7C199-25VIT CY7C199-25VIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867749-CY7C199-25VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867749-CY7C199-25VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199-25VIT - 867749-CY7C199-25VIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199-25VIT
867749-CY7C199-25VIT
Memory - SRAM - CY7C199-25VIT 867749-CY7C199-25VIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867749-CY7C199-25VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867749-CY7C199-25VIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ
Package: Bulk
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 32KX8, 25NS

STANDARD SRAM, 32KX8, 25NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867749-CY7C199-25VIT CY7C199-25VIT
Product Name Memory - SRAM - CY7C199-25VIT Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 71T016SA15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details