Rochester Electronics 5V Memory IC and Storage Component CY7C198-55DMB

Description
SRAM Chip Async Single 5V 256K-bit 32K x 8 55ns 28-Pin CDIP Product overview: CY7C198-55DMB from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C198-55DMB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 256K-bit 32K x 8 55ns 28-Pin CDIP Product overview: CY7C198-55DMB from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C198-55DMB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-CY7C198-55DMB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-CY7C198-55DMB
5V Memory IC and Storage Component 774-CY7C198-55DMB
SRAM Chip Async Single 5V 256K-bit 32K x 8 55ns 28-Pin CDIP Product overview: CY7C198-55DMB from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C198-55DMB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 256K-bit 32K x 8 55ns 28-Pin CDIP Product overview: CY7C198-55DMB from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C198-55DMB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - CY7C198-55DMB - 1185348-CY7C198-55DMB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C198-55DMB
1185348-CY7C198-55DMB
Memory - RAM - CY7C198-55DMB 1185348-CY7C198-55DMB
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185348-CY7C198-55DM B Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 55 ns Density: 256 kb Number of Words: 32000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): CY7C19855DMB; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 160 mA Address Bus Width: 15 b

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185348-CY7C198-55DMB
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 55 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): CY7C19855DMB;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 160 mA
Address Bus Width: 15 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CY7C198-55DMB 1185348-CY7C198-55DMB
Product Name 5V Memory IC and Storage Component Memory - RAM - CY7C198-55DMB
Memory Category SRAM Chip SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 256 kbits 256 kbits
Number of Words 32000 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details