Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054306-CY7C197-12VC
Operating Supply Voltage: 5 V
Access Time: 12 ns
Density: 256 kb
Word Size: 1 b
Number of Pins: 24
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C197-12VCTCY7C197
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 150 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054306-CY7C197-12VCT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C197-12VCT |