Rochester Electronics Memory - SRAM - CY7C1350S-133AXC CY7C1350S-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867685-CY7C1350S-133 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1350 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867685-CY7C1350S-133 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1350 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1350S-133AXC - 867685-CY7C1350S-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1350S-133AXC
867685-CY7C1350S-133AXC
Memory - SRAM - CY7C1350S-133AXC 867685-CY7C1350S-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867685-CY7C1350S-133 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1350 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867685-CY7C1350S-133AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1350
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867685-CY7C1350S-133AXC CY7C1350S-133AXC
Product Name Memory - SRAM - CY7C1350S-133AXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71T75902S85BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details