Rochester Electronics Memory - SRAM - CY7C135-20JCT CY7C135-20JCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867686-CY7C135-20JCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 52-PLCC (19.13x19.13) Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7C135 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867686-CY7C135-20JCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 52-PLCC (19.13x19.13) Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7C135 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C135-20JCT - 867686-CY7C135-20JCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C135-20JCT
867686-CY7C135-20JCT
Memory - SRAM - CY7C135-20JCT 867686-CY7C135-20JCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867686-CY7C135-20JCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 52-PLCC (19.13x19.13) Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7C135 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867686-CY7C135-20JCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 52-PLCC (19.13x19.13)
Package: Bulk
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Family Name: CY7C135
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
DUAL-PORT SRAM, 4KX8, 20NS

DUAL-PORT SRAM, 4KX8, 20NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867686-CY7C135-20JCT CY7C135-20JCT
Product Name Memory - SRAM - CY7C135-20JCT Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
5V SOIC Memory IC and Storage Component - 774-CY62128-55SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details