CY7C1347B-133BGC -- MEMORY
Rochester Electronics
Memory
CY7C1347B-133BGC
Description
CACHE SRAM, 128KX36, 4NS
-
Lingto Electronic Limited
Datasheet
Description
CACHE SRAM, 128KX36, 4NS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
CY7C1347B-133BGC |
|
Product Name
|
Memory |
|
Memory Category
|
SRAM; SRAM Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096 kbits
View Details
Memory Category
NVRAM; NVSRAM
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Memory Category
Flash
Bits per Word
8 bits
Pins
8
View Details