Rochester Electronics Memory - SRAM - CY7C1346F-100AC CY7C1346F-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916417-CY7C1346F-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1346 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916417-CY7C1346F-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1346 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1346F-100AC - 916417-CY7C1346F-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1346F-100AC
916417-CY7C1346F-100AC
Memory - SRAM - CY7C1346F-100AC 916417-CY7C1346F-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916417-CY7C1346F-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1346 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916417-CY7C1346F-100AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 36) Parallel 100-TQFP (14x20)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1346
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1346F-100AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1346F-100AC
Memory IC and Storage Component 774-CY7C1346F-100AC
CACHE SRAM, 64KX36, 4.5NS Product overview: CY7C1346F-100AC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1346F-100AC can be used for catalog matching and distributor lookup.

CACHE SRAM, 64KX36, 4.5NS Product overview: CY7C1346F-100AC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1346F-100AC can be used for catalog matching and distributor lookup.

Supplier's Site
CACHE SRAM, 64KX36, 4.5NS

CACHE SRAM, 64KX36, 4.5NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916417-CY7C1346F-100AC 774-CY7C1346F-100AC CY7C1346F-100AC
Product Name Memory - SRAM - CY7C1346F-100AC Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-20538Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers