Rochester Electronics Memory - SRAM - CY7C1345S-100AXC CY7C1345S-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867682-CY7C1345S-100 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1345 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867682-CY7C1345S-100 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1345 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1345S-100AXC - 867682-CY7C1345S-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1345S-100AXC
867682-CY7C1345S-100AXC
Memory - SRAM - CY7C1345S-100AXC 867682-CY7C1345S-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867682-CY7C1345S-100 AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1345 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867682-CY7C1345S-100AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1345
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867682-CY7C1345S-100AXC CY7C1345S-100AXC
Product Name Memory - SRAM - CY7C1345S-100AXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - CY14B104NA-ZS25XET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers