Rochester Electronics Memory - SRAM - CY7C1334-50AC CY7C1334-50AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916414-CY7C1334-50AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1334 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916414-CY7C1334-50AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1334 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1334-50AC - 916414-CY7C1334-50AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1334-50AC
916414-CY7C1334-50AC
Memory - SRAM - CY7C1334-50AC 916414-CY7C1334-50AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916414-CY7C1334-50AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1334 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916414-CY7C1334-50AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100-TQFP (14x20)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1334
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
ZBT SRAM, 64KX32, 10NS

ZBT SRAM, 64KX32, 10NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916414-CY7C1334-50AC CY7C1334-50AC
Product Name Memory - SRAM - CY7C1334-50AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 7164S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details