Rochester Electronics Memory - SRAM - CY7C1325A-100AC CY7C1325A-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916409-CY7C1325A-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916409-CY7C1325A-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1325A-100AC - 916409-CY7C1325A-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1325A-100AC
916409-CY7C1325A-100AC
Memory - SRAM - CY7C1325A-100AC 916409-CY7C1325A-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916409-CY7C1325A-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1325 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916409-CY7C1325A-100AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 100-TQFP (14x20)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1325
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 256KX18

STANDARD SRAM, 256KX18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916409-CY7C1325A-100AC CY7C1325A-100AC
Product Name Memory - SRAM - CY7C1325A-100AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers