CY74FCT841BTSOC -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CY74FCT841BTSOC
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CY74FCT841BTSOC |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Latch Type
Transparent-D
Supply Voltage
5V; 5
Operating Current
0.2000 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
QSOP20; SOP
Logic Family
CMOS
View Details
2 suppliers