Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16646TPVC

Description
IC TXRX NON-INVERT 5.5V 56SSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16646TPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16646TPVC
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16646TPVC
IC TXRX NON-INVERT 5.5V 56SSOP

IC TXRX NON-INVERT 5.5V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT16646TPVC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-4872-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details
2 suppliers