Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT163H245CPVC

Description
BUS TRANSCEIVER, FCT SERIES
Datasheet
Description
BUS TRANSCEIVER, FCT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163H245CPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT163H245CPVC
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT163H245CPVC
BUS TRANSCEIVER, FCT SERIES

BUS TRANSCEIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT163H245CPVC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F646SDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details