CY74FCT16374CTPAC -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16374CTPAC
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CY74FCT16374CTPAC |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 2.4V ~ 3.6V
Operating Frequency
30 to 3000 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 7000 MHz
View Details