Rochester Electronics Memory - SRAM - CY62126EV30LL-45BVXIT CY62126EV30LL-45BVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867587-CY62126EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867587-CY62126EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62126EV30LL-45BVXIT - 867587-CY62126EV30LL-45BVXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62126EV30LL-45BVXIT
867587-CY62126EV30LL-45BVXIT
Memory - SRAM - CY62126EV30LL-45BVXIT 867587-CY62126EV30LL-45BVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867587-CY62126EV30LL -45BVXIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867587-CY62126EV30LL-45BVXIT
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 48-VFBGA (6x8)
Package: Bulk
Package: 48-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867587-CY62126EV30LL-45BVXIT
Product Name Memory - SRAM - CY62126EV30LL-45BVXIT
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details