Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY54FCT245ATDMB

Description
CY54FCT245T OCTAL BUS TRANSCEIVE
Datasheet
Description
CY54FCT245T OCTAL BUS TRANSCEIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY54FCT245ATDMB
Logic - Buffers, Drivers, Receivers, Transceivers CY54FCT245ATDMB
CY54FCT245T OCTAL BUS TRANSCEIVE

CY54FCT245T OCTAL BUS TRANSCEIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY54FCT245ATDMB
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24Z1-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transceiver; TxRx Only
Supply Voltage Other; 2V ~ 3.6V
Data Rate 4000 kbps
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2415-D-GTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details