CY2CC910OI -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Rochester Electronics
Clock/Timing - Clock Buffers, Drivers
CY2CC910OI
Description
LOW SKEW CLOCK DRIVER
-
Lingto Electronic Limited
Datasheet
Description
LOW SKEW CLOCK DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
CY2CC910OI |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Driver
Bus Interface
HCSL
Package Type
Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Device Type
Clock Driver
Bus Interface
TTL; TTL
Package Type
SOIC,SSOP
View Details
3 suppliers
Device Type
Real Time Clock
Bus Interface
I2C; I²C, 2-Wire Serial
Features / Standards
Programmable
View Details