Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131 CY2907SC-131

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916294-CY2907SC-131 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916294-CY2907SC-131 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131 - 916294-CY2907SC-131 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131
916294-CY2907SC-131
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131 916294-CY2907SC-131
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916294-CY2907SC-131 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916294-CY2907SC-131
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2907SC-131
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2907SC-131
CLOCK GENERATOR 1MHZ TO 30MHZ IN

CLOCK GENERATOR 1MHZ TO 30MHZ IN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 916294-CY2907SC-131 CY2907SC-131
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SC-131 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock and Timing IC - 728-CY2308SC-4 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers