Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T CY2309CZXC-1T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867538-CY2309CZXC-1T Operating Temperature Range: 0°C ~ 70°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CY2309 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867538-CY2309CZXC-1T Operating Temperature Range: 0°C ~ 70°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CY2309 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T - 867538-CY2309CZXC-1T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T
867538-CY2309CZXC-1T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T 867538-CY2309CZXC-1T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867538-CY2309CZXC-1T Operating Temperature Range: 0°C ~ 70°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CY2309 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867538-CY2309CZXC-1T
Operating Temperature Range: 0°C ~ 70°C
Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: CY2309
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 867538-CY2309CZXC-1T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXC-1T
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers