Rochester Electronics Memory - SRAM - CY14B102NS-BA45XC CY14B102NS-BA45XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867505-CY14B102NS-BA 45XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Bulk Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867505-CY14B102NS-BA 45XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Bulk Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B102NS-BA45XC - 867505-CY14B102NS-BA45XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B102NS-BA45XC
867505-CY14B102NS-BA45XC
Memory - SRAM - CY14B102NS-BA45XC 867505-CY14B102NS-BA45XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867505-CY14B102NS-BA 45XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Bulk Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867505-CY14B102NS-BA45XC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 45 ns 48-FBGA (6x10)
Package: Bulk
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (6x10)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
IC NVSRAM 2MBIT PARALLEL 48FBGA

IC NVSRAM 2MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867505-CY14B102NS-BA45XC CY14B102NS-BA45XC
Product Name Memory - SRAM - CY14B102NS-BA45XC Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T016SA12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details