Rochester Electronics Memory - SRAM - CY100E422-5DCQ CY100E422-5DCQ

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916213-CY100E422-5DC Q Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916213-CY100E422-5DC Q Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY100E422-5DCQ - 916213-CY100E422-5DCQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY100E422-5DCQ
916213-CY100E422-5DCQ
Memory - SRAM - CY100E422-5DCQ 916213-CY100E422-5DCQ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916213-CY100E422-5DC Q Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916213-CY100E422-5DCQ
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
STANDARD SRAM, 256X4, ECL100K

STANDARD SRAM, 256X4, ECL100K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916213-CY100E422-5DCQ CY100E422-5DCQ
Product Name Memory - SRAM - CY100E422-5DCQ Memory
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details