Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - CS8411-CP CS8411-CP

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916103-CS8411-CP Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/2 Receiver - RS422 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916103-CS8411-CP Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/2 Receiver - RS422 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CS8411-CP - 916103-CS8411-CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CS8411-CP
916103-CS8411-CP
Interface - Interface - Drivers, Receivers, Transceivers - CS8411-CP 916103-CS8411-CP
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916103-CS8411-CP Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/2 Receiver - RS422 28-PDIP Package: Bulk Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916103-CS8411-CP
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 0/2 Receiver - RS422 28-PDIP
Package: Bulk
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 916103-CS8411-CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CS8411-CP
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details