CS82C86H-5 -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CS82C86H-5
Description
OCTAL BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUS TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CS82C86H-5
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CS82C86H-5 |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
13750 to 14500 MHz
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"16-TSSOP (0.173"", 4.40mm Width)"
View Details