Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5126-KP CS5126-KP

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916079-CS5126-KP Operating Temperature Range: 0°C ~ 70°C Features: ADC, Audio 16 b 100kHz - 28-DIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916079-CS5126-KP Operating Temperature Range: 0°C ~ 70°C Features: ADC, Audio 16 b 100kHz - 28-DIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5126-KP
916079-CS5126-KP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5126-KP 916079-CS5126-KP
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916079-CS5126-KP Operating Temperature Range: 0°C ~ 70°C Features: ADC, Audio 16 b 100kHz - 28-DIP Package: Bulk Package: 28-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916079-CS5126-KP
Operating Temperature Range: 0°C ~ 70°C
Features: ADC, Audio 16 b 100kHz - 28-DIP
Package: Bulk
Package: 28-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 916079-CS5126-KP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5126-KP
Package Type DIP; 28-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details