Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - CS4340-BSR CS4340-BSR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867292-CS4340-BSR Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867292-CS4340-BSR Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - CS4340-BSR - 867292-CS4340-BSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - CS4340-BSR
867292-CS4340-BSR
Interface - Interface - Encoders, Decoders, Converters - CS4340-BSR 867292-CS4340-BSR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867292-CS4340-BSR Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867292-CS4340-BSR
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 867292-CS4340-BSR
Product Name Interface - Interface - Encoders, Decoders, Converters - CS4340-BSR
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details