Rochester Electronics Memory - Unclassified Memory - CP6238BM CP6238BM

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867084-CP6238BM Series: * Features: Memory IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 23
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867084-CP6238BM Series: * Features: Memory IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 23
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CP6238BM - 867084-CP6238BM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CP6238BM
867084-CP6238BM
Memory - Unclassified Memory - CP6238BM 867084-CP6238BM
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867084-CP6238BM Series: * Features: Memory IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 23

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867084-CP6238BM
Series: *
Features: Memory IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 23

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867084-CP6238BM
Product Name Memory - Unclassified Memory - CP6238BM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details