Rochester Electronics Embedded - Embedded - Microcontrollers - COP8SCR9LVA8 COP8SCR9LVA8

Description
Manufacturer: National Semiconductor Win Source Part Number: 915679-COP8SCR9LVA8 Series: COP8™ 8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 915679-COP8SCR9LVA8 Series: COP8™ 8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8SCR9LVA8 - 915679-COP8SCR9LVA8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SCR9LVA8
915679-COP8SCR9LVA8
Embedded - Embedded - Microcontrollers - COP8SCR9LVA8 915679-COP8SCR9LVA8
Manufacturer: National Semiconductor Win Source Part Number: 915679-COP8SCR9LVA8 Series: COP8™ 8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23) Core Processor: COP8 Speed: 20MHz Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: National Semiconductor
Win Source Part Number: 915679-COP8SCR9LVA8
Series: COP8™ 8S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)
Core Processor: COP8
Speed: 20MHz
Package: Bulk
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - COP8SCR9LVA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SCR9LVA8
Embedded - Microcontrollers COP8SCR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 915679-COP8SCR9LVA8 COP8SCR9LVA8
Product Name Embedded - Embedded - Microcontrollers - COP8SCR9LVA8 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details