Rochester Electronics Embedded - Embedded - Microcontrollers - COP8ACC720M8-XE COP8ACC720M8-XE

Description
Manufacturer: National Semiconductor Win Source Part Number: 915675-COP8ACC720M8- XE Series: COP8™ 8A Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 4MHz 4KB (4K x 8) OTP 20-SOIC Core Processor: COP8 Speed: 4MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: PWM, WDT Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 915675-COP8ACC720M8- XE Series: COP8™ 8A Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 4MHz 4KB (4K x 8) OTP 20-SOIC Core Processor: COP8 Speed: 4MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: PWM, WDT Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - COP8ACC720M8-XE - 915675-COP8ACC720M8-XE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8ACC720M8-XE
915675-COP8ACC720M8-XE
Embedded - Embedded - Microcontrollers - COP8ACC720M8-XE 915675-COP8ACC720M8-XE
Manufacturer: National Semiconductor Win Source Part Number: 915675-COP8ACC720M8- XE Series: COP8™ 8A Operating Temperature Range: -40°C ~ 85°C (TA) Features: COP8 series Microcontroller IC 8-Bit 4MHz 4KB (4K x 8) OTP 20-SOIC Core Processor: COP8 Speed: 4MHz Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: Microwire/Plus (SPI) Peripherals: PWM, WDT Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Data Converters: A/D 6x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: National Semiconductor
Win Source Part Number: 915675-COP8ACC720M8-XE
Series: COP8™ 8A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: COP8 series Microcontroller IC 8-Bit 4MHz 4KB (4K x 8) OTP 20-SOIC
Core Processor: COP8
Speed: 4MHz
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI)
Peripherals: PWM, WDT
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - COP8ACC720M8-XE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8ACC720M8-XE
Embedded - Microcontrollers COP8ACC720M8-XE
IC MCU 8BIT 4KB OTP 20SOIC

IC MCU 8BIT 4KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 915675-COP8ACC720M8-XE COP8ACC720M8-XE
Product Name Embedded - Embedded - Microcontrollers - COP8ACC720M8-XE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz
RAM 4 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details