Rochester Electronics Interface - Drivers, Receivers, Transceivers COM2502HR

Description
UART UNIVERSAL ASYNCHRONOUS RECE
Datasheet
Description
UART UNIVERSAL ASYNCHRONOUS RECE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - COM2502HR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
COM2502HR
Interface - Drivers, Receivers, Transceivers COM2502HR
UART UNIVERSAL ASYNCHRONOUS RECE

UART UNIVERSAL ASYNCHRONOUS RECE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number COM2502HR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details