Rochester Electronics Interface - Interface - I/O Expanders - CDP6823Q CDP6823Q

Description
Manufacturer: Harris Corporation Win Source Part Number: 866215-CDP6823Q Operating Temperature Range: 0°C ~ 70°C Features: I/O Expander 24 Parallel 44-PLCC Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866215-CDP6823Q Operating Temperature Range: 0°C ~ 70°C Features: I/O Expander 24 Parallel 44-PLCC Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - CDP6823Q - 866215-CDP6823Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CDP6823Q
866215-CDP6823Q
Interface - Interface - I/O Expanders - CDP6823Q 866215-CDP6823Q
Manufacturer: Harris Corporation Win Source Part Number: 866215-CDP6823Q Operating Temperature Range: 0°C ~ 70°C Features: I/O Expander 24 Parallel 44-PLCC Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866215-CDP6823Q
Operating Temperature Range: 0°C ~ 70°C
Features: I/O Expander 24 Parallel 44-PLCC
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 24
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 866215-CDP6823Q
Product Name Interface - Interface - I/O Expanders - CDP6823Q
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details