Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC303DR CDC303DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866186-CDC303DR Series: * Features: Clock IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866186-CDC303DR Series: * Features: Clock IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC303DR
866186-CDC303DR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC303DR 866186-CDC303DR
Manufacturer: Texas Instruments Win Source Part Number: 866186-CDC303DR Series: * Features: Clock IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866186-CDC303DR
Series: *
Features: Clock IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC303DR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC303DR
Clock/Timing - Clock Buffers, Drivers CDC303DR
LOW SKEW CLOCK DRIVER

LOW SKEW CLOCK DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 866186-CDC303DR CDC303DR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC303DR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details