Rochester Electronics Logic - Flip Flops CD74HCT107M

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HCT107M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT107M
Logic - Flip Flops CD74HCT107M
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HCT107M
Product Name Logic - Flip Flops
fMAX 56 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC107DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 54FCT574ATLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details