CD74HC648M -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC648M
Description
OCTAL BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUS TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC648M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CD74HC648M |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
Data Rate
33.6 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details