CD74HC163M -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
CD74HC163M
Description
BINARY COUNTER
-
Lingto Electronic Limited
Datasheet
Description
BINARY COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD74HC163M |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Presettable
Counter Type
BCD/Decade Counter
Counter Direction
Bidirectional
View Details
7 suppliers
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
95 MHz
View Details