Rochester Electronics Logic - Multivibrators CD74HC123PW

Description
IC MULTIVIBRATOR 25NS 16TSSOP
Datasheet
Description
IC MULTIVIBRATOR 25NS 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - CD74HC123PW - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123PW
Logic - Multivibrators CD74HC123PW
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number CD74HC123PW
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Multivibrators - 74LVC1G123DP-Q10AH - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Multivibrators - CD74HC4538M - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details