Rochester Electronics Logic - Flip Flops CD74HC109E

Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HC109E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HC109E
Logic - Flip Flops CD74HC109E
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HC109E
Product Name Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details