CD74FCT574ATM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT574ATM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT574ATM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Propagation Delay
5 ns
fMAX
70 MHz
Package Type
SOT-353
View Details
Flip-Flop Type
D
Supply Voltage
3.3V; 5V; 3.3,5
Propagation Delay
19.5 ns
View Details
4 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Package Type
DIP; CDIP20
View Details