CD74FCT374ATQM -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74FCT374ATQM
Description
FAST OCTAL D REGISTER
-
Lingto Electronic Limited
Datasheet
Description
FAST OCTAL D REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT374ATQM |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
70 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 6V
View Details
5 suppliers
Flip-Flop Type
D
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
LCCC
View Details
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details