Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT2646ATQM

Description
FAST OCTAL REGISTERED TRANSCVR
Datasheet
Description
FAST OCTAL REGISTERED TRANSCVR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT2646ATQM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT2646ATQM
Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT2646ATQM
FAST OCTAL REGISTERED TRANSCVR

FAST OCTAL REGISTERED TRANSCVR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74FCT2646ATQM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Switches - AS169-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; 802.11b/g Bluetooth
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers