Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT2541ATQM

Description
FAST OCTAL BUFFER & LINE DRIVERS
Datasheet
Description
FAST OCTAL BUFFER & LINE DRIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT2541ATQM - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74FCT2541ATQM
Logic - Buffers, Drivers, Receivers, Transceivers CD74FCT2541ATQM
FAST OCTAL BUFFER & LINE DRIVERS

FAST OCTAL BUFFER & LINE DRIVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74FCT2541ATQM
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3050-KT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details